Wiegmann Multipurpose Wall Mount Enclosure B362407CH

Description
" ONE DOOR, LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 36 INCH 7 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3624 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CH MODEL "
Datasheet
Description
" ONE DOOR, LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 36 INCH 7 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3624 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B362407CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B362407CH
Multipurpose Wall Mount Enclosure B362407CH
" ONE DOOR, LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 36 INCH 7 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3624 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-CH MODEL "

"

  • ONE DOOR, LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 36 INCH
  • 7 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP3624 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, COMPONENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • B-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B362407CH
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHMH6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details