Hubbell Wiring Device-Kellems Liquidtight Tubing, Pvc, Black, 30.5M; Sleeving / Tubing Type Hubbell Wiring Devices B2038

Description
LIQUIDTIGHT TUBING, PVC, BLACK, 30.5M; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.6mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIQUIDTIGHT TUBING, PVC, BLACK, 30.5M; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.6mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Tubing, Pvc, Black, 30.5M; Sleeving / Tubing Type Hubbell Wiring Devices - 67H9407 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Tubing, Pvc, Black, 30.5M; Sleeving / Tubing Type Hubbell Wiring Devices
67H9407
Liquidtight Tubing, Pvc, Black, 30.5M; Sleeving / Tubing Type Hubbell Wiring Devices 67H9407
LIQUIDTIGHT TUBING, PVC, BLACK, 30.5M; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.6mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

LIQUIDTIGHT TUBING, PVC, BLACK, 30.5M; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.6mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 67H9407
Product Name Liquidtight Tubing, Pvc, Black, 30.5M; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details