Wiegmann Multipurpose Wall Mount Enclosure B161406SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1614 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 12.88 INCH W X 14.88 INCH H B-SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1614 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 12.88 INCH W X 14.88 INCH H B-SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B161406SC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B161406SC
Multipurpose Wall Mount Enclosure B161406SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 14 INCH 16 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1614 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 12.88 INCH W X 14.88 INCH H B-SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 14 INCH
  • 16 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P1614 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 12.88 INCH W X 14.88 INCH H
  • B-SC MODEL

"

Supplier's Site Datasheet
Steel enclosure Wiegmann B161406SC -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B161406SC
Steel enclosure Wiegmann B161406SC
Steel enclosure B161406SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B161406SC enclosure features a size of 16x14x6in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B161406SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B161406SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B161406SC enclosure features a size of 16x14x6in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B161406SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number B161406SC
Product Name Multipurpose Wall Mount Enclosure Steel enclosure Wiegmann B161406SC
Length 16 inch (406 mm) 16 inch (406 mm)
Width 14 inch (356 mm) 14 inch (356 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers