Wiegmann Pull/Junction Box B161406CH

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P1614 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P1614 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - B161406CH - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
B161406CH
Pull/Junction Box B161406CH
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED BACK PANEL P1614 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN B-CH MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 14 INCH
  • 14 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 406.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE, SCREW CLAMP, GASKETED COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • BACK PANEL P1614
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • B-CH MODEL

"

Supplier's Site Datasheet
Steel enclosure Wiegmann B161406CH -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B161406CH
Steel enclosure Wiegmann B161406CH
Steel enclosure B161406CH from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a hinged cover and integrated mounting flanges for easy installation and access. The B161406CH enclosure features a size of 16x14x6in (HxWxD), along with rugged carbon steel 14 gauge body and 16 gauge cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B161406CH will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B161406CH from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a hinged cover and integrated mounting flanges for easy installation and access. The B161406CH enclosure features a size of 16x14x6in (HxWxD), along with rugged carbon steel 14 gauge body and 16 gauge cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B161406CH will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet
WIEG Wall Mount - B161406CH - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
B161406CH
WIEG Wall Mount B161406CH
N12 JIC CONT HINGE 16X14X6 CS -GRAY

N12 JIC CONT HINGE 16X14X6 CS -GRAY

Supplier's Site

Technical Specifications

  Wiegmann Automation24, Inc. Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number B161406CH B161406CH
Product Name Pull/Junction Box Steel enclosure Wiegmann B161406CH WIEG Wall Mount
Type Junction Box
Length 16 inch (406 mm) 16 inch (406 mm)
Width 14 inch (356 mm) 14 inch (356 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details