Hubbell Incorporated Quad Receptacle B1254W

Description
LEXAN. MATERIAL WHITE COLOR 3 WIRE(S) COMMERCIAL/HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) QUADPLEX. BRAND
Datasheet
Description
LEXAN. MATERIAL WHITE COLOR 3 WIRE(S) COMMERCIAL/HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) QUADPLEX. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - B1254W - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
B1254W
Quad Receptacle B1254W
LEXAN. MATERIAL WHITE COLOR 3 WIRE(S) COMMERCIAL/HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) QUADPLEX. BRAND
  • LEXAN. MATERIAL
  • WHITE COLOR
  • 3 WIRE(S)
  • COMMERCIAL/HOSPITAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • QUADPLEX. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number B1254W
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Commercial; Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6891-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Smart In-wall Outlets - RRN00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details