Wiegmann Multipurpose Wall Mount Enclosure B101006CH

Description
" STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 10 INCH 10 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONCEALED HINGED COVER TYPE 14 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION P1010 BACK PANEL BACK PANEL SIZE 8.88 INCH WIDTH X 8.88 INCH HEIGHT APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX B-CH MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 10 INCH 10 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONCEALED HINGED COVER TYPE 14 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION P1010 BACK PANEL BACK PANEL SIZE 8.88 INCH WIDTH X 8.88 INCH HEIGHT APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX B-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B101006CH - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B101006CH
Multipurpose Wall Mount Enclosure B101006CH
" STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 10 INCH 10 INCH 6 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONCEALED HINGED COVER TYPE 14 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION P1010 BACK PANEL BACK PANEL SIZE 8.88 INCH WIDTH X 8.88 INCH HEIGHT APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX B-CH MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 INCH
  • 6 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONCEALED HINGED COVER TYPE
  • 14 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION
  • P1010 BACK PANEL
  • BACK PANEL SIZE 8.88 INCH WIDTH X 8.88 INCH HEIGHT
  • APPLICATION ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • B-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B101006CH
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details