Wiegmann Multipurpose Wall Mount Enclosure B100804SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1008 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 8.88 INCH H B-SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1008 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 8.88 INCH H B-SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B100804SC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B100804SC
Multipurpose Wall Mount Enclosure B100804SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P1008 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 8.88 INCH H B-SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P1008 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 6.88 INCH W X 8.88 INCH H
  • B-SC MODEL

"

Supplier's Site Datasheet
Enclosure - 32646692 - Radwell International
Willingboro, NJ, United States
Enclosure
32646692
Enclosure 32646692
WIEGMANN ENCLOSURE, NEMA 12/13, 10 X 8 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN ENCLOSURE, NEMA 12/13, 10 X 8 X 4IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Steel enclosure Wiegmann B100804SC -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B100804SC
Steel enclosure Wiegmann B100804SC
Steel enclosure B100804SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B100804SC enclosure features a size of 10x8x4in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B100804SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B100804SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B100804SC enclosure features a size of 10x8x4in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B100804SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Radwell International Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number B100804SC 32646692
Product Name Multipurpose Wall Mount Enclosure Enclosure Steel enclosure Wiegmann B100804SC
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 115-905 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers