Wiegmann Multipurpose Wall Mount Enclosure B080804SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B-SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B-SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B080804SC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B080804SC
Multipurpose Wall Mount Enclosure B080804SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0808 BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 6.88 INCH W X 6.88 INCH H B-SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0808 BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 6.88 INCH W X 6.88 INCH H
  • B-SC MODEL

"

Supplier's Site Datasheet
Steel enclosure Wiegmann B080804SC -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B080804SC
Steel enclosure Wiegmann B080804SC
Steel enclosure B080804SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B080804SC enclosure features a size of 8x8x4in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B080804SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B080804SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B080804SC enclosure features a size of 8x8x4in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B080804SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number B080804SC
Product Name Multipurpose Wall Mount Enclosure Steel enclosure Wiegmann B080804SC
Length 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details