Wiegmann Multipurpose Wall Mount Enclosure B060404

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B060404 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B060404
Multipurpose Wall Mount Enclosure B060404
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE LIFT OFF COVER TYPE 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE P0604 BACK PANEL APPLICATION AUTOMOTIVE INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 2.88 INCH W X 4.88 INCH H B MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 4 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • LIFT OFF COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • P0604 BACK PANEL
  • APPLICATION AUTOMOTIVE INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 2.88 INCH W X 4.88 INCH H
  • B MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number B060404
Product Name Multipurpose Wall Mount Enclosure
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details