Wiegmann Multipurpose Wall Mount Enclosure B040404SC

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-SC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - B040404SC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
B040404SC
Multipurpose Wall Mount Enclosure B040404SC
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER B-SC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 INCH
  • 4 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, ELECTRICAL JUNCTION BOX, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • B-SC MODEL

"

Supplier's Site Datasheet
Steel enclosure Wiegmann B040404SC -  - Automation24, Inc.
King of Prussia, PA, United States
Steel enclosure Wiegmann B040404SC
Steel enclosure Wiegmann B040404SC
Steel enclosure B040404SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B040404SC enclosure features a size of 4x4x4in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B040404SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Steel enclosure B040404SC from Hubbell-Wiegmann is the perfect carbon steel box for most any standard application. It offers a screw cover and integrated mounting flanges for easy installation. The B040404SC enclosure features a size of 4x4x4in (HxWxD), along with rugged 14 gauge carbon steel body and cover for excellent protection and durability. It's NEMA 12 rating provides protection from dirt, dust, water, and oil. The B040404SC will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number B040404SC
Product Name Multipurpose Wall Mount Enclosure Steel enclosure Wiegmann B040404SC
Length 4 inch (102 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4 inch (102 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details