Hubbell Lighting, Inc. Strobe/Flashing Light Unit AW-D-P-3-120

Description
TWIN TYPE POLYCARBONATE LENS MATERIAL 14.4 INCH W X 4.62 INCH D X 8.9 INCH H SIZE UL, FCC APPROVAL 120 TO 240 VAC OPERATING VOLTAGE BUILDING AND TOWER APPLICATION 1 INCH THREADED HUB MOUNTING NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE RED LENS COLOR
Datasheet
Description
TWIN TYPE POLYCARBONATE LENS MATERIAL 14.4 INCH W X 4.62 INCH D X 8.9 INCH H SIZE UL, FCC APPROVAL 120 TO 240 VAC OPERATING VOLTAGE BUILDING AND TOWER APPLICATION 1 INCH THREADED HUB MOUNTING NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE RED LENS COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - AW-D-P-3-120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Strobe/Flashing Light Unit
AW-D-P-3-120
Strobe/Flashing Light Unit AW-D-P-3-120
TWIN TYPE POLYCARBONATE LENS MATERIAL 14.4 INCH W X 4.62 INCH D X 8.9 INCH H SIZE UL, FCC APPROVAL 120 TO 240 VAC OPERATING VOLTAGE BUILDING AND TOWER APPLICATION 1 INCH THREADED HUB MOUNTING NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE RED LENS COLOR
  • TWIN TYPE
  • POLYCARBONATE LENS MATERIAL
  • 14.4 INCH W X 4.62 INCH D X 8.9 INCH H SIZE
  • UL, FCC APPROVAL
  • 120 TO 240 VAC OPERATING VOLTAGE
  • BUILDING AND TOWER APPLICATION
  • 1 INCH THREADED HUB MOUNTING
  • NEMA 4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • RED LENS COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Warning Lights
Product Number AW-D-P-3-120
Product Name Strobe/Flashing Light Unit
Visual Indicators Strobe; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 104203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details