Hubbell Wiring Device-Kellems Duplex/Single Receptacle ARTR153-M4

Description
STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN
Datasheet
Description
STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - ARTR153-M4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
ARTR153-M4
Duplex/Single Receptacle ARTR153-M4
STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN

STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ARTR153-M4
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1529100 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5514 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details