Hubbell Wiring Device-Kellems GFCI Distribution Box/Outlet ARTR152-M4

Description
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.12 INCH L X 1.77 INCH W X 1.73 INCH D; COLOR MAGNESIUM
Datasheet
Description
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.12 INCH L X 1.77 INCH W X 1.73 INCH D; COLOR MAGNESIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Distribution Box/Outlet - ARTR152-M4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Distribution Box/Outlet
ARTR152-M4
GFCI Distribution Box/Outlet ARTR152-M4
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.12 INCH L X 1.77 INCH W X 1.73 INCH D; COLOR MAGNESIUM

UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.12 INCH L X 1.77 INCH W X 1.73 INCH D; COLOR MAGNESIUM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number ARTR152-M4
Product Name GFCI Distribution Box/Outlet
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030840 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Rectangular Power Connectors - 1604342-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-157-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details