"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
13 INCH
13 WIDTH IN INCH
17 INCH
17 HEIGHT IN INCH
UL 50, CSA APPROVAL
0.08 INCH THICKNESS
20 INCH X 16 INCH ALN4 SERIES NEMA 4/4X/12/13 ENCLOSURE ENCLOSURE TYPE
.08 THICKNESS IN INCH
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
ALN4 MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
13 INCH
13 WIDTH IN INCH
17 INCH
17 HEIGHT IN INCH
UL 50, CSA APPROVAL
0.08 INCH THICKNESS
20 INCH X 16 INCH ALN4 SERIES NEMA 4/4X/12/13 ENCLOSURE ENCLOSURE TYPE
.08 THICKNESS IN INCH
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
ALN4 MODEL
"
"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
13 INCH
13 WIDTH IN INCH
17 INCH
17 HEIGHT IN INCH
UL 50, CSA APPROVAL
0.08 INCH THICKNESS
20 INCH X 16 INCH ALN4 SERIES NEMA 4/4X/12/13 ENCLOSURE ENCLOSURE TYPE
.08 THICKNESS IN INCH
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
ALN4 MODEL
"
"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
13 INCH
13 WIDTH IN INCH
17 INCH
17 HEIGHT IN INCH
UL 50, CSA APPROVAL
0.08 INCH THICKNESS
20 INCH X 16 INCH ALN4 SERIES NEMA 4/4X/12/13 ENCLOSURE ENCLOSURE TYPE