Wiegmann Multipurpose Wall Mount Enclosure ALN4603612

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 36 INCH 36 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP6036) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 36 INCH 36 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP6036) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ALN4603612 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
ALN4603612
Multipurpose Wall Mount Enclosure ALN4603612
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 36 INCH 36 WIDTH IN INCH 60 INCH 60 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH 1524 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP6036 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET INCLUSION COLLAR STUD, PRINT POCKET PANEL COLOR WHITE (NP6036) DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN ALN4 MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 36 INCH
  • 36 WIDTH IN INCH
  • 60 INCH
  • 60 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • 1524 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE
  • 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP6036 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL COMPONENT, MARINE, PETROCHEMICAL PLANT, SEWAGE PLANT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, CORROSION RESISTANT, WATER, WET
  • INCLUSION COLLAR STUD, PRINT POCKET
  • PANEL COLOR WHITE (NP6036)
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • ALN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number ALN4603612
Product Name Multipurpose Wall Mount Enclosure
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details