Wiegmann Multipurpose Wall Mount Enclosure ALN4362408

Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3624 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET INCLUSION COLLAR STUDS, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3624 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET INCLUSION COLLAR STUDS, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ALN4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ALN4362408 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
ALN4362408
Multipurpose Wall Mount Enclosure ALN4362408
" ONE DOOR TYPE ALUMINUM MATERIAL SMOOTH GRAINED OUTSIDE FINISH 24 INCH 24 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 4X ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3624 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET INCLUSION COLLAR STUDS, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ALN4 MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 24 INCH
  • 24 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE
  • 0.08 INCH THK BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP3624 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL COMPONENT, MARINE, PETROL CHEMICAL PLANT, SEWAGE PLANT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, LIQUID, WATER, WET
  • INCLUSION COLLAR STUDS, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ALN4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number ALN4362408
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1438D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details