Hubbell Lighting, Inc. Incandescent Track Head AKTRCP20 BL

Description
HEAVY GAUGE FORMED STEEL MATERIAL 3-7/16 INCH DIA X 6 INCH L SIZE BAKED ENAMEL BLACK FINISH 8 INCH MAX. EXTENSION CSA APPROVAL PAR20 50 W/R20 75 W/PAR16 75 W LAMP TYPE ROUND BACK CYLINDER STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 3-7/16 INCH DIA X 6 INCH L SIZE BAKED ENAMEL BLACK FINISH 8 INCH MAX. EXTENSION CSA APPROVAL PAR20 50 W/R20 75 W/PAR16 75 W LAMP TYPE ROUND BACK CYLINDER STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTRCP20 BL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTRCP20 BL
Incandescent Track Head AKTRCP20 BL
HEAVY GAUGE FORMED STEEL MATERIAL 3-7/16 INCH DIA X 6 INCH L SIZE BAKED ENAMEL BLACK FINISH 8 INCH MAX. EXTENSION CSA APPROVAL PAR20 50 W/R20 75 W/PAR16 75 W LAMP TYPE ROUND BACK CYLINDER STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKT MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 3-7/16 INCH DIA X 6 INCH L SIZE
  • BAKED ENAMEL BLACK FINISH
  • 8 INCH MAX. EXTENSION
  • CSA APPROVAL
  • PAR20 50 W/R20 75 W/PAR16 75 W LAMP TYPE
  • ROUND BACK CYLINDER STYLE
  • BLACK BAFFLE TYPE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTRCP20 BL
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details