24-1/2 INCH L SIZE
WHITE BAKED ENAMEL FINISH
CSA APPROVAL
COMPACT FLUORESCENT LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST AND EXTRUDED ALUMINUM HOUSING MATERIAL
ARCHITRAK[R] BRAND
APPLICATION COMMERCIAL, RETAIL, HOSPITAL
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
24-1/2 INCH L SIZE
WHITE BAKED ENAMEL FINISH
CSA APPROVAL
COMPACT FLUORESCENT LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST AND EXTRUDED ALUMINUM HOUSING MATERIAL
ARCHITRAK[R] BRAND
APPLICATION COMMERCIAL, RETAIL, HOSPITAL
AKT MODEL
24-1/2 INCH L SIZE
WHITE BAKED ENAMEL FINISH
CSA APPROVAL
COMPACT FLUORESCENT LAMP TYPE
40 W LAMP WATTAGE
DIE-CAST AND EXTRUDED ALUMINUM HOUSING MATERIAL
ARCHITRAK[R] BRAND
APPLICATION COMMERCIAL, RETAIL, HOSPITAL
AKT MODEL