Hubbell Lighting, Inc. Remote Emergency Light Unit AHDSW0612

Description
SWIVEL, ROUND TYPE STAMPED ALUMINUM MATERIAL WHITE FINISH PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES RECTANGULAR MOUNTING PLATE AHD MODEL
Datasheet
Description
SWIVEL, ROUND TYPE STAMPED ALUMINUM MATERIAL WHITE FINISH PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES RECTANGULAR MOUNTING PLATE AHD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - AHDSW0612 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
AHDSW0612
Remote Emergency Light Unit AHDSW0612
SWIVEL, ROUND TYPE STAMPED ALUMINUM MATERIAL WHITE FINISH PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES RECTANGULAR MOUNTING PLATE AHD MODEL
  • SWIVEL, ROUND TYPE
  • STAMPED ALUMINUM MATERIAL
  • WHITE FINISH
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 12 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • INCLUDES RECTANGULAR MOUNTING PLATE
  • AHD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AHDSW0612
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details