Hubbell Wiring Device-Kellems GFCI Distribution Box/Outlet AGFTR2152-M4

Description
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; AUTOMATIC POWER OUT RESET; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.66 INCH L X 1.77 INCH W X 1.82 INCH D; COLOR MAGNESIUM
Datasheet
Description
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; AUTOMATIC POWER OUT RESET; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.66 INCH L X 1.77 INCH W X 1.82 INCH D; COLOR MAGNESIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Distribution Box/Outlet - AGFTR2152-M4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Distribution Box/Outlet
AGFTR2152-M4
GFCI Distribution Box/Outlet AGFTR2152-M4
UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; AUTOMATIC POWER OUT RESET; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.66 INCH L X 1.77 INCH W X 1.82 INCH D; COLOR MAGNESIUM

UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 125 V 15 AMPERE, NEMA 5-15R OUTLET RATING; AUTOMATIC POWER OUT RESET; CONSTRUCTIONAL FEATURE TAMPER RESISTANT; SIZE 2.66 INCH L X 1.77 INCH W X 1.82 INCH D; COLOR MAGNESIUM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AGFTR2152-M4
Product Name GFCI Distribution Box/Outlet
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172328-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
View Details