Hubbell Wiring Device-Kellems Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices AFR20TRI

Description
CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices - 82X4798 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices
82X4798
Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices 82X4798
CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4798
Product Name Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers