Hubbell Wiring Device-Kellems Conn, Mains Socket, 20A, 120V, Black; Connector Type Hubbell Wiring Devices AFR20TRBK

Description
CONN, MAINS SOCKET, 20A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 20A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 20A, 120V, Black; Connector Type Hubbell Wiring Devices - 82X4797 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 20A, 120V, Black; Connector Type Hubbell Wiring Devices
82X4797
Conn, Mains Socket, 20A, 120V, Black; Connector Type Hubbell Wiring Devices 82X4797
CONN, MAINS SOCKET, 20A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS SOCKET, 20A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4797
Product Name Conn, Mains Socket, 20A, 120V, Black; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products