CONN, MAINS SOCKET, 20A, 120V, BROWN; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X4796 |
| Product Name | Conn, Mains Socket, 20A, 120V, Brown; Connector Type Hubbell Wiring Devices |
| Mounting | Panel Mount |