Hubbell Wiring Device-Kellems Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices AFR20BFI

Description
CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices - 82X4793 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices
82X4793
Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices 82X4793
CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS SOCKET, 20A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:-; Voltage Rating VAC:120V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4793
Product Name Conn, Mains Socket, 20A, 120V, Ivory; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details