Hubbell Wiring Device-Kellems Conn, Mains Socket, 15A, 120V, White; Connector Type Hubbell Wiring Devices AFR15TRW

Description
CONN, MAINS SOCKET, 15A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 15A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 15A, 120V, White; Connector Type Hubbell Wiring Devices - 82X4792 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 15A, 120V, White; Connector Type Hubbell Wiring Devices
82X4792
Conn, Mains Socket, 15A, 120V, White; Connector Type Hubbell Wiring Devices 82X4792
CONN, MAINS SOCKET, 15A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS SOCKET, 15A, 120V, WHITE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4792
Product Name Conn, Mains Socket, 15A, 120V, White; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details