CONN, MAINS SOCKET, 15A, 120V, ALMOND; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Almond; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X4791 |
| Product Name | Conn, Mains Socket, 15A, 120V, Almond; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 120 volts |