Hubbell Wiring Device-Kellems Conn, Mains Socket, 15A, 120V, Ivory; Connector Type Hubbell Wiring Devices AFR15TRI

Description
CONN, MAINS SOCKET, 15A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 15A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 15A, 120V, Ivory; Connector Type Hubbell Wiring Devices - 82X4790 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 15A, 120V, Ivory; Connector Type Hubbell Wiring Devices
82X4790
Conn, Mains Socket, 15A, 120V, Ivory; Connector Type Hubbell Wiring Devices 82X4790
CONN, MAINS SOCKET, 15A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS SOCKET, 15A, 120V, IVORY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4790
Product Name Conn, Mains Socket, 15A, 120V, Ivory; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details