Hubbell Wiring Device-Kellems Conn, Mains Socket, 15A, 120V, Black; Connector Type Hubbell Wiring Devices AFR15TRBK

Description
CONN, MAINS SOCKET, 15A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 15A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 15A, 120V, Black; Connector Type Hubbell Wiring Devices - 82X4788 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 15A, 120V, Black; Connector Type Hubbell Wiring Devices
82X4788
Conn, Mains Socket, 15A, 120V, Black; Connector Type Hubbell Wiring Devices 82X4788
CONN, MAINS SOCKET, 15A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS SOCKET, 15A, 120V, BLACK; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4788
Product Name Conn, Mains Socket, 15A, 120V, Black; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products