Hubbell Wiring Device-Kellems Conn, Mains Socket, 15A, 120V, Brown; Connector Type Hubbell Wiring Devices AFR15TR

Description
CONN, MAINS SOCKET, 15A, 120V, BROWN; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS SOCKET, 15A, 120V, BROWN; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Socket, 15A, 120V, Brown; Connector Type Hubbell Wiring Devices - 82X4787 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Socket, 15A, 120V, Brown; Connector Type Hubbell Wiring Devices
82X4787
Conn, Mains Socket, 15A, 120V, Brown; Connector Type Hubbell Wiring Devices 82X4787
CONN, MAINS SOCKET, 15A, 120V, BROWN; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS SOCKET, 15A, 120V, BROWN; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:120V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4787
Product Name Conn, Mains Socket, 15A, 120V, Brown; Connector Type Hubbell Wiring Devices
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details