Hubbell Wiring Device-Kellems Modular Connector; Accessory Type Hubbell Wiring Devices AFP14

Description
MODULAR CONNECTOR; Accessory Type:Angled Face Plate; For Use With:Modular Connectors; No. of Module Spaces:4; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Product Range:-; No. of Ports:4Ports RoHS Compliant: Yes
Datasheet
Description
MODULAR CONNECTOR; Accessory Type:Angled Face Plate; For Use With:Modular Connectors; No. of Module Spaces:4; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Product Range:-; No. of Ports:4Ports RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector; Accessory Type Hubbell Wiring Devices - 01F396 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; Accessory Type Hubbell Wiring Devices
01F396
Modular Connector; Accessory Type Hubbell Wiring Devices 01F396
MODULAR CONNECTOR; Accessory Type:Angled Face Plate; For Use With:Modular Connectors; No. of Module Spaces:4; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Product Range:-; No. of Ports:4Ports RoHS Compliant: Yes

MODULAR CONNECTOR; Accessory Type:Angled Face Plate; For Use With:Modular Connectors; No. of Module Spaces:4; Connector Body Material:Thermoplastic Body; Connector Colour:White; Product Range:-; No. of Ports:4Ports RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01F396
Product Name Modular Connector; Accessory Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products