DUPLEX WITH LED INDICATOR TYPE
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
SIDE, BACK WIRING
GROUNDING TYPE AUTOGROUND CLIP
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H
WIRE SIZE 14 TO 10 AWG
POWER RATING 1 HP AT 120 VAC
OPERATING TEMPERATURE -30 TO 150 DEG F
APPLICATION KITCHENS, FAMILY
Description
DUPLEX WITH LED INDICATOR TYPE
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
SIDE, BACK WIRING
GROUNDING TYPE AUTOGROUND CLIP
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H
WIRE SIZE 14 TO 10 AWG
POWER RATING 1 HP AT 120 VAC
OPERATING TEMPERATURE -30 TO 150 DEG F
APPLICATION KITCHENS, FAMILY
DUPLEX WITH LED INDICATOR TYPE
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
SIDE, BACK WIRING
GROUNDING TYPE AUTOGROUND CLIP
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H
WIRE SIZE 14 TO 10 AWG
POWER RATING 1 HP AT 120 VAC
OPERATING TEMPERATURE -30 TO 150 DEG F
APPLICATION KITCHENS, FAMILY
DUPLEX WITH LED INDICATOR TYPE
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
RESIDENTIAL GRADE
UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
120 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
SIDE, BACK WIRING
GROUNDING TYPE AUTOGROUND CLIP
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H