AFGF20TRGY -- 20A COMB AF/GF REC GRAY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
20A Comb Af/gf Rec Gray Hubbell Wiring Devices
AFGF20TRGY
Description
20A COMB AF/GF REC GRAY
Description
20A COMB AF/GF REC GRAY
Suppliers
20A Comb Af/gf Rec Gray Hubbell Wiring Devices
57AC8563
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57AC8563 |
|
Product Name
|
20A Comb Af/gf Rec Gray Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details