AFGF15TRW -- 15A COMB AF/GF REC WHITE HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
15A Comb Af/gf Rec White Hubbell Wiring Devices
AFGF15TRW
Description
15A COMB AF/GF REC WHITE
Description
15A COMB AF/GF REC WHITE
Suppliers
15A Comb Af/gf Rec White Hubbell Wiring Devices
57AC8560
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57AC8560 |
|
Product Name
|
15A Comb Af/gf Rec White Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details