AFGF15TRI -- 15A COMB AF/GF REC IVORY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
15A Comb Af/gf Rec Ivory Hubbell Wiring Devices
AFGF15TRI
Description
15A COMB AF/GF REC IVORY
Description
15A COMB AF/GF REC IVORY
Suppliers
15A Comb Af/gf Rec Ivory Hubbell Wiring Devices
57AC8558
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57AC8558 |
|
Product Name
|
15A Comb Af/gf Rec Ivory Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details