Hubbell Incorporated GFCI Duplex Receptacle AFGF15TR

Description
DUPLEX WITH LED INDICATOR TYPE BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY
Description
DUPLEX WITH LED INDICATOR TYPE BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
AFGF15TR
GFCI Duplex Receptacle AFGF15TR
DUPLEX WITH LED INDICATOR TYPE BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE AUTOGROUND CLIP CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H WIRE SIZE 14 TO 10 AWG POWER RATING 1 HP AT 120 VAC OPERATING TEMPERATURE -30 TO 150 DEG F APPLICATION KITCHENS, FAMILY
  • DUPLEX WITH LED INDICATOR TYPE
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 1699A/498/943, FSUL WC596, CSA C22.2, NEMA WD-6, NEC APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIDE, BACK WIRING
  • GROUNDING TYPE AUTOGROUND CLIP
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.68 INCH W X 1.35 INCH D X 4.21 INCH H
  • WIRE SIZE 14 TO 10 AWG
  • POWER RATING 1 HP AT 120 VAC
  • OPERATING TEMPERATURE -30 TO 150 DEG F
  • APPLICATION KITCHENS, FAMILY
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number AFGF15TR
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1609117-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
4 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-15 Hospital Grade Duplex Receptacle - 88030890 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; Nema 5-15
View Details