Hubbell Wiring Device-Kellems Duplex/Single Receptacle AF202DFW

Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS
Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
AF202DFW
Duplex/Single Receptacle AF202DFW
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AF202DFW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F32S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 1-846985-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Voltage Rating 10000 volts
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details