Hubbell Wiring Device-Kellems Duplex/Single Receptacle AF202DFLA

Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL
Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
AF202DFLA
Duplex/Single Receptacle AF202DFLA
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL

FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AF202DFLA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 4303.2014.05 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details