Hubbell Wiring Device-Kellems Duplex/Single Receptacle AF20-DFW

Description
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM
Datasheet
Description
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
AF20-DFW
Duplex/Single Receptacle AF20-DFW
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM

POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AF20-DFW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F52S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details