Hubbell Wiring Device-Kellems Duplex/Single Receptacle AF152TRBK

Description
FEED THROUGH, DUPLEX TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING;
Description
FEED THROUGH, DUPLEX TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING;

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Duplex/Single Receptacle
AF152TRBK
Duplex/Single Receptacle AF152TRBK
FEED THROUGH, DUPLEX TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING;

FEED THROUGH, DUPLEX TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING;

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AF152TRBK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
10A/250V Italian Plug - 88010772 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details