Hubbell Wiring Device-Kellems Duplex/Single Receptacle AF-15TRW

Description
DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES
Datasheet
Description
DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF-15TRW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
AF-15TRW
Duplex/Single Receptacle AF-15TRW
DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES

DUPLEX TYPE; POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IMPACT RES

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AF-15TRW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Screw Mount Receptacle - 88294100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1667-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
IP67 Watertight 15° Angled Receptacle - F31S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers