Hubbell Wiring Device-Kellems Duplex/Single Receptacle AF-15TRI

Description
AFCI, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VO
Datasheet
Description
AFCI, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF-15TRI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
AF-15TRI
Duplex/Single Receptacle AF-15TRI
AFCI, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VO

AFCI, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; IVORY COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number AF-15TRI
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
10A/250V White Swiss Socket - 88010530 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Connector - K41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers