Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE120750

Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 230/460/575 V PRIMARY VOLTAGE 95/115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 230/460/575 V PRIMARY VOLTAGE 95/115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE120750 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE120750
ENCAPSULATED CONTROL TRANSFORMER AE120750
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 230/460/575 V PRIMARY VOLTAGE 95/115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.69 INCH L X 0.31 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • 230/460/575 V PRIMARY VOLTAGE
  • 95/115 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE120750
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Site Transformers - 1237384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Portable
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A7-M11-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 300 VA
View Details