Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE070750

Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE070750 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE070750
ENCAPSULATED CONTROL TRANSFORMER AE070750
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.69 INCH L X 0.31 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • 208/230/460 V PRIMARY VOLTAGE
  • 115 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE070750
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 0.1 - 45 MHz, 50Ω - TT16-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730169 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497-CD130 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 130 VA
View Details