Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE070250F3

Description
4.5 INCH W X 4.16 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
4.5 INCH W X 4.16 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE070250F3 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE070250F3
ENCAPSULATED CONTROL TRANSFORMER AE070250F3
4.5 INCH W X 4.16 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 208/230/460 V PRIMARY VOLTAGE 115 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 4.5 INCH W X 4.16 INCH D X 4.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.4 INCH L X 0.2 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • 208/230/460 V PRIMARY VOLTAGE
  • 115 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE070250F3
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 6000 MHz, 50Ω - TCM1-63AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details
PCB Transformers - 1739276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A7-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 300 VA
View Details