Hubbell IncorporatedENCAPSULATED CONTROL TRANSFORMERAE020500
Description
5.25 INCH W X 6.31 INCH D X 4.97 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.69 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
55 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
AE MODEL
Hubbell Incorporated
Done
Datasheet
Description
5.25 INCH W X 6.31 INCH D X 4.97 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.69 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
55 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
AE MODEL
5.25 INCH W X 6.31 INCH D X 4.97 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.69 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
55 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
AE MODEL
5.25 INCH W X 6.31 INCH D X 4.97 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.69 INCH L X 0.31 INCH W SLOT MOUNTING
500 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)