Hubbell Incorporated Encapsulated Control Transformer AE020250

Description
4.5 INCH W X 4.38 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.2 INCH L X 0.4 INCH W SLOT MOUNTING 250 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 250 POWER RATING IN VA 55 DEG C TEMPERATURE RISE AE MODEL
Datasheet
Description
4.5 INCH W X 4.38 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.2 INCH L X 0.4 INCH W SLOT MOUNTING 250 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 250 POWER RATING IN VA 55 DEG C TEMPERATURE RISE AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - AE020250 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
AE020250
Encapsulated Control Transformer AE020250
4.5 INCH W X 4.38 INCH D X 4.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.2 INCH L X 0.4 INCH W SLOT MOUNTING 250 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 250 POWER RATING IN VA 55 DEG C TEMPERATURE RISE AE MODEL
  • 4.5 INCH W X 4.38 INCH D X 4.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.2 INCH L X 0.4 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
  • 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 250 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE020250
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182J240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.80E7 Hz
View Details