Hubbell IncorporatedEncapsulated Control TransformerAE020150
Description
3.75 INCH W X 4.03 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
150 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
150 POWER RATING IN VA
55 DEG C TEMPERATURE RISE
AE MODEL
Hubbell Incorporated
Done
Datasheet
Description
3.75 INCH W X 4.03 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
150 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
150 POWER RATING IN VA
55 DEG C TEMPERATURE RISE
AE MODEL
3.75 INCH W X 4.03 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
150 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
150 POWER RATING IN VA
55 DEG C TEMPERATURE RISE
AE MODEL
3.75 INCH W X 4.03 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
150 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers