Hubbell IncorporatedEncapsulated Control TransformerAE020100
Description
3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
100 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
100 POWER RATING IN VA
55 DEG C TEMPERATURE RISE
AE MODEL
Hubbell Incorporated
Done
Datasheet
Description
3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
100 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
100 POWER RATING IN VA
55 DEG C TEMPERATURE RISE
AE MODEL
3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
100 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
100 POWER RATING IN VA
55 DEG C TEMPERATURE RISE
AE MODEL
3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.2 INCH L X 0.4 INCH W SLOT MOUNTING
100 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)