Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE010250

Description
4.5 INCH W X 4.13 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
4.5 INCH W X 4.13 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE010250 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE010250
ENCAPSULATED CONTROL TRANSFORMER AE010250
4.5 INCH W X 4.13 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.4 INCH L X 0.2 INCH W SLOT MOUNTING 250 VA POWER RATING 120 X 240 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 4.5 INCH W X 4.13 INCH D X 3.84 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.4 INCH L X 0.2 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE010250
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCQ2-252+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1234143 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Control Circuit Transformer - 1497-BD130 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 130 VA
View Details