Hubbell Lighting, Inc. Wraparound Surface Fixture AD4-132-EU

Description
CORRIDOR TYPE PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH 48 INCH 4-7/8 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA AD MODEL
Description
CORRIDOR TYPE PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH 48 INCH 4-7/8 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA AD MODEL

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - AD4-132-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
AD4-132-EU
Wraparound Surface Fixture AD4-132-EU
CORRIDOR TYPE PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH 48 INCH 4-7/8 INCH 4 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA AD MODEL
  • CORRIDOR TYPE
  • PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH
  • 48 INCH
  • 4-7/8 INCH
  • 4 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE
  • APPROVAL UL 1598, CUL, CSA
  • AD MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AD4-132-EU
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details